Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.53
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
5,039
in stock
|
Buy Now | |
element14
from US$2.07
|
4,951
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
2,745
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
2,745
in stock
|
Buy Now | |
Farnell
from US$3.71
|
2,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,500
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
Avnet Asia
from US$1.85
|
-
|
Buy Now | |
Sager
from US$2.23
|
-
|
Buy Now |
Product Weight | 18g, .635oz |
---|---|
Contact Current Rating (Max) | 30A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnO |
Contact Current Class | 20 – 30A |
Terminal Type | PCB-THT |
Product Width | .846in, 21.5mm |
Dimensions (L x W x H) (Approximate) | 29 x 21.5 x 15.7mm, 1.142 x .846 x .618in |
Product Height | 15.7mm, .618in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm |
Contact Switching Load (Min) | 1A @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 800 – 1000mW |
Coil Voltage Rating | 5VDC |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 900mW |
Contact Switching Voltage (Max) | 480VAC |
Coil Resistance | 28Ω |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 221°F, 85°C, 105°C, 176°F |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 105°C |
POWER RELAY SPST 30A 5VDC | TTI Europe |
Power Relay 5VDC Control 28Ohm SPST-NO 30A/250VAC Through Hole T9G Series | TE Connectivity 1558666-1 | RS Americas |
POWER RELAY, SPST-NO, 30A, 250VAC, THT | element14 |
Industrial Relays T9GS1L14-5 | Rapid Electronics |
POWER RELAY, SPST-NO, 30A, 250VAC, TH | Farnell |
Power Relay General Purpose 1 form A (1 NO) 5VDC PC Pins Thru-Hole Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1558666-1?
Additional datasheets, footprints and schematics for 1558666-1 are listed on our Part Details page. You can also find images and similar parts to 1558666-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558666-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558666-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558666-1 fall under?
The 1558666-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558666-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558666-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558666-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558666-1 have stock available?
Authorised distributors including TTI Europe, RS Americas, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1558666-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558666-1 often in real-time on the comparison pages.
What if I can't find stock of 1558666-1?
You can fill out our help required form which you can use to request a quote for 1558666-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.