Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .635oz, 18g |
---|---|
Contact Material | AgSnO |
Contact Current Rating (Max) | 20A |
Contact Arrangement | 1 Form B (NC) |
Contact Current Class | 10 – 20A, 20 – 30A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 20 – 25mm |
Dimensions (L x W x H) (Approximate) | 1.142 x .846 x .618in, 29 x 21.5 x 15.7mm |
Product Length | 29mm |
Product Width | .846in, 21.5mm |
Height Class (Mechanical) | 15 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Contact Switching Voltage (Max) | 480VAC |
Coil Resistance | 90Ω |
Contact Switching Load (Min) | 1A @ 12V |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 9VDC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 85°C, 176°F, 105°C, 221°F |
Operating Temperature Range | -40 – 105°C |
Environmental Category of Protection | RTII |
Power Relay 9VDC Control 90Ohm SPST-NC 20A/250VAC Through Hole T9G Series | TE Connectivity 1558662-2 | RS Americas |
Power Relay SPST-NC 9VDC 20A Non Latching PC Pin | Avnet America |
Where can I find additional details, specifications and documents for a 1558662-2?
Additional datasheets, footprints and schematics for 1558662-2 are listed on our Part Details page. You can also find images and similar parts to 1558662-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558662-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558662-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558662-2 fall under?
The 1558662-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558662-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558662-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558662-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558662-2 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1558662-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558662-2 often in real-time on the comparison pages.
What if I can't find stock of 1558662-2?
You can fill out our help required form which you can use to request a quote for 1558662-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.