Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .635oz, 18g |
---|---|
Contact Current Class | 20 – 30A, 10 – 20A |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 20A |
Contact Material | AgSnO |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Dimensions (L x W x H) (Approximate) | 1.142 x .846 x .618in, 29 x 21.5 x 15.7mm |
Product Width | .846in, 21.5mm |
Product Length | 29mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Coil Special Features | UL Coil Insulation Class F |
Contact Switching Voltage (Max) | 480VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Power Rating DC | 900mW |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 800 – 1000mW |
Coil Voltage Rating | 12VDC |
Contact Switching Load (Min) | 1A @ 12V |
Coil Resistance | 160Ω |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 221°F, 105°C, 176°F, 85°C |
Operating Temperature Range | -40 – 105°C |
Environmental Category of Protection | RTII |
Power Relay 12VDC Control 160Ohm SPDT 20A/250VAC Through Hole T9G Series | TE Connectivity 1558660-3 | RS Americas |
T9G Series SPDT 1 Form C 20 A 12 V Non Latching PC Pin Through Hole Power Relay | Future Electronics |
Power Relay SPST-CO 250VAC 12VDC PC Pins Thru-Hole | Avnet America |
RELAY, SPDT, 480VAC, 20A, TH | element14 |
Industrial Relays T9GV5L14-12 RELAY T9G | Sager |
Where can I find additional details, specifications and documents for a 1558660-3?
Additional datasheets, footprints and schematics for 1558660-3 are listed on our Part Details page. You can also find images and similar parts to 1558660-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558660-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558660-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558660-3 fall under?
The 1558660-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558660-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558660-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558660-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558660-3 have stock available?
Authorised distributors including RS Americas, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 1558660-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558660-3 often in real-time on the comparison pages.
What if I can't find stock of 1558660-3?
You can fill out our help required form which you can use to request a quote for 1558660-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.