1558299-3 Relays by TE Connectivity

EWCA-1AD-C012F02

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Weight 2.54oz, 72g
Contact Material AgSnO
Contact Arrangement 1 Form A (NO)
Terminal Type PCB-THT
Contact Current Rating (Max) 120A
Contact Number of Poles 2
Product Length 37mm, 1.457in
Product Width 21.8mm, 1.252in
Product Height 42mm, 1.66in
Height Class (Mechanical) 40 – 42mm
Insulation Clearance Class 9 – 10mm
Insulation Clearance Between Contact & Coil 10mm, .394in
Coil Special Features UL Coil Insulation Class F, Magnetic Latching
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Coil Magnetic System Bistable, 2 Coils, Polarized
Insulation Creepage Class 9 – 10mm
Insulation Initial Dielectric Between Open Contacts 2000Vrms
Contact Voltage Rating 250VAC
Coil Resistance 32Ω
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Power Rating DC 4500mW
Coil Power Rating Class 4000 – 4500mW
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 12VDC
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Tray
実装方法 Box & Tray
Power Relay Type Standard
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 50 – 70°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1558299-3?

Additional datasheets, footprints and schematics for 1558299-3 are listed on our Part Details page. You can also find images and similar parts to 1558299-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1558299-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558299-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1558299-3 fall under?

The 1558299-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1558299-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1558299-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1558299-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1558299-3 have stock available?

There is no stock from authorised distributors for 1558299-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1558299-3 often in real-time on the comparison pages.

What if I can't find stock of 1558299-3?

You can fill out our help required form which you can use to request a quote for 1558299-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay