Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | 2.54oz, 72g |
---|---|
Terminal Type | PCB-THT |
Contact Number of Poles | 2 |
Contact Material | AgSnO |
Contact Current Rating (Max) | 120A |
Contact Arrangement | 1 Form A (NO) |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 1.66in, 42mm |
Product Length | 37mm, 1.457in |
Product Width | 21.8mm, 1.252in |
Height Class (Mechanical) | 40 – 42mm |
Insulation Clearance Class | 9 – 10mm |
Coil Special Features | UL Coil Insulation Class F, Magnetic Latching |
Coil Power Rating DC | 4500mW |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 128Ω |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Creepage Class | 9 – 10mm |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 4000 – 4500mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Where can I find additional details, specifications and documents for a 1558297-3?
Additional datasheets, footprints and schematics for 1558297-3 are listed on our Part Details page. You can also find images and similar parts to 1558297-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558297-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558297-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558297-3 fall under?
The 1558297-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558297-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558297-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558297-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558297-3 have stock available?
There is no stock from authorised distributors for 1558297-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558297-3 often in real-time on the comparison pages.
What if I can't find stock of 1558297-3?
You can fill out our help required form which you can use to request a quote for 1558297-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.