1558291-4 Relays by TE Connectivity

EWA0-1AD-E006F02

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Weight 2.54oz, 72g
Contact Arrangement 1 Form A (NO)
Contact Number of Poles 2
Terminal Type PCB-THT
Contact Material AgSnO
Contact Current Rating (Max) 100A
Product Height 1.66in, 42mm
Product Length 37mm, 1.457in
Insulation Clearance Class 9 – 10mm
Product Width 21.8mm, 1.252in
Height Class (Mechanical) 40 – 42mm
Insulation Clearance Between Contact & Coil .394in, 10mm
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Coil Power Rating DC 2400mW
Coil Power Rating Class 2300 – 2400mW
Coil Special Features Magnetic Latching, UL Coil Insulation Class F
Coil Voltage Rating 6VDC
Insulation Creepage Class 9 – 10mm
Insulation Initial Dielectric Between Open Contacts 2000Vrms
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Resistance 15Ω
Contact Switching Voltage (Max) 400VAC
Coil Magnetic System Bistable, 1 Coil, Polarized
Relay Mounting Type Printed Circuit Board
実装方法 Box & Tray
Packaging Method Box & Tray
Power Relay Type Standard
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 50 – 70°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1558291-4?

Additional datasheets, footprints and schematics for 1558291-4 are listed on our Part Details page. You can also find images and similar parts to 1558291-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1558291-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558291-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1558291-4 fall under?

The 1558291-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1558291-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1558291-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1558291-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1558291-4 have stock available?

There is no stock from authorised distributors for 1558291-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1558291-4 often in real-time on the comparison pages.

What if I can't find stock of 1558291-4?

You can fill out our help required form which you can use to request a quote for 1558291-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay