Status: | Unknown |
---|---|
Series: | 1554 Series Enclosures |
RoHS: | Unknown |
Prices starting from US$4.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.59
|
154
in stock
|
Buy Now | |
Jameco Electronics
from US$6.35
|
4,586
in stock
|
Buy Now | |
Powell Electronics
from US$6.71
|
2,752
in stock
|
Buy Now | |
element14
from US$8.42
|
154
in stock
|
Buy Now | |
RS
from US$7.05
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.05
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
19
in stock
|
Buy Now | |
RS Americas
from US$6.50
|
16
in stock
|
Buy Now | |
Distrelec
from US$8.49
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$4.53
|
-
|
Buy Now | |
SOS electronic
from US$5.04
|
-
|
Buy Now |
Kit Type | Bumper / Feet |
---|---|
Kit Contents | 4 Feet 4 Stainless Steel Screws & Nuts |
Product Range | 1554 Series Enclosures |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Feet |
Bumper / Feet Mounting | Screw |
For Use With | 1554 Series Enclosures |
Height | 2mm |
MOUNTING FEET, HAMMOND 1554&1555 | element14 |
Mounting Feet Kit for 1554/1555 Series | RS |
Wall mounting element | Transfer Multisort Elektronik |
Feet | Newark Electronics |
Enclosure Accessory, Mounting Feet, Polycarbonate, Hardware Included | Hammond Manufacturing 1554FT | RS Americas |
Hammond Mounting Feet Kit for 1554 / 1555 Series, 48mm, Polycarbonate, Light Grey | Distrelec |
Mounting Feet for 1554-Series | Schukat Electronic |
Feet Kit Polycarbonate Grey | SOS electronic |
Where can I find additional details, specifications and documents for a 1554FT?
Additional datasheets, footprints and schematics for 1554FT are listed on our Part Details page. You can also find images and similar parts to 1554FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1554FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1554FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1554FT fall under?
The 1554FT is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1554FT when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1554FT you can contact the distributor directly for product support, shipping queries etc.
Is the 1554FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1554FT have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, element14, Farnell and RS have stock available or on a lead time for 1554FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1554FT often in real-time on the comparison pages.
What if I can't find stock of 1554FT?
You can fill out our help required form which you can use to request a quote for 1554FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.