Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | 1mm, .039in |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size Search | 18AWG, 19AWG, 20AWG |
Wire Size | 20 – 18AWG |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
1.0 SEALED RECEPTACLE CONTACT Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Wire Size: 20 – 18 AWG Wire Size: .5 – .85 mm² Receptacle 1 mm .039" 20 – 18 AWG | Superseal Connector Contacts: 1.0 Mm | Part Number: 1554723-1 | Internal Number: 1554723-1 | TE Connectivity | TE Store |
Automotive Contact, Socket, 18Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1554723-1 | Newark Electronics |
AMP1554723-1 | Avnet America |
AUTO CONTACT, SOCKET, 18AWG, CRIMP. | element14 |
Where can I find additional details, specifications and documents for a 1554723-1?
Additional datasheets, footprints and schematics for 1554723-1 are listed on our Part Details page. You can also find images and similar parts to 1554723-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1554723-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1554723-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1554723-1 fall under?
The 1554723-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1554723-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1554723-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1554723-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1554723-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1554723-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1554723-1 often in real-time on the comparison pages.
What if I can't find stock of 1554723-1?
You can fill out our help required form which you can use to request a quote for 1554723-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.