Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.55
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$11.55
|
-
|
Buy Now |
Keying | XY |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 15A |
Tail Plating Thickness | 78.74µin, 2µm |
Tail Plating Material | Tin |
Contact Style | Right Angle |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data), Power |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Shunts/Shorting Bars | Without |
Height | 18.47mm, .727in |
Tail Length | 3.85mm, .151in |
幅 | 32.9mm |
Width | 1.29in |
Length | 24.16mm, .951in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Lock Type | Latch |
Mating Alignment | With |
Mating Retention Type | Latch |
Contact Retention | Without |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Packaging Quantity | 19 |
Row-to-Row Spacing | 7.62mm, .3in |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Shrouded Header 6 Position 5.08mm Solder Right Angle Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1554474-2?
Additional datasheets, footprints and schematics for 1554474-2 are listed on our Part Details page. You can also find images and similar parts to 1554474-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1554474-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1554474-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1554474-2 fall under?
The 1554474-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1554474-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1554474-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1554474-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1554474-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1554474-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1554474-2 often in real-time on the comparison pages.
What if I can't find stock of 1554474-2?
You can fill out our help required form which you can use to request a quote for 1554474-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.