Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.40
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.70
|
95
in stock
|
Buy Now | |
RS Americas
from US$11.98
|
-
|
Buy Now | |
element14
from US$18.22
|
-
|
Buy Now | |
Carlton-Bates
from US$16.54
|
-
|
Buy Now | |
Farnell
from US$9.77
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Board Type | Turret |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 20.62mm |
External Width | 28.57mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2018) |
Customer Item | Carlton-Bates |
Terminal Board, Turret | Newark Electronics |
PCBs & Breadboards 5.437 Dbl Turret Bd 19 term each side | Sager |
Where can I find additional details, specifications and documents for a 15543?
Additional datasheets, footprints and schematics for 15543 are listed on our Part Details page. You can also find images and similar parts to 15543 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15543 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15543 fall under?
The 15543 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 15543 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15543 you can contact the distributor directly for product support, shipping queries etc.
Is the 15543 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15543 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 15543.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15543 often in real-time on the comparison pages.
What if I can't find stock of 15543?
You can fill out our help required form which you can use to request a quote for 15543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.