Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Number of Cavities | 5 |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Preloaded | No |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Height | .445in, 11.3mm |
Length | .575in, 14.6mm |
Width | .301in, 7.65mm |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
Circuit Identification Feature | Without |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Contact Retention | Without |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | No |
For Use With | Header |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Gi Conn 2.5 Plug Hsg 5P Lever Special |Amp Te Connectivity 1554296-1 | Newark Electronics |
TE Connectivity GI CONN 2.5 PLUG HSG 5P LEVER SPECIAL He | Distrelec |
GI CONN 2.5 PLUG HSG 5P LEVER | Avnet America |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1554296-1?
Additional datasheets, footprints and schematics for 1554296-1 are listed on our Part Details page. You can also find images and similar parts to 1554296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1554296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1554296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1554296-1 fall under?
The 1554296-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1554296-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1554296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1554296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1554296-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1554296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1554296-1 often in real-time on the comparison pages.
What if I can't find stock of 1554296-1?
You can fill out our help required form which you can use to request a quote for 1554296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.