Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.13
|
-
|
Buy Now |
Number of Positions | 80 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .3µm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | .3µm |
Row-to-Row Spacing | 2mm |
コネクタの高さ | 16mm |
Connector Height | 16mm, .63in |
PCB Thickness (Recommended) | 1.2mm |
Operating Voltage | 10VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2mm |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 270 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Conn Stacking PL 80 POS 0.6mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1554218-2?
Additional datasheets, footprints and schematics for 1554218-2 are listed on our Part Details page. You can also find images and similar parts to 1554218-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1554218-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1554218-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1554218-2 fall under?
The 1554218-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1554218-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1554218-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1554218-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1554218-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1554218-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1554218-2 often in real-time on the comparison pages.
What if I can't find stock of 1554218-2?
You can fill out our help required form which you can use to request a quote for 1554218-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.