Status: | Unknown |
---|---|
Series: | 155421 Series |
RoHS: | Unknown |
Prices starting from US$6.44
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.14mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Pairs | 4 Pair |
Jacket Colour | Teal |
No. of Max Strands x Strand Size | 19 x 0.1mm |
Voltage Rating | 600V |
Jacket Material | WSOR |
Conductor Material | Copper |
External Diameter | 7.2mm |
Product Range | 155421 Series |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.14mm2 |
No. of Pairs | 4 Pair |
Jacket Colour | Teal |
RoHS Compliant | Yes |
Shld Network Cable, 4 Pair, 26Awg, 100M | Newark Electronics |
SHLD NETWORK CABLE, 4 PAIR, 26AWG, 100M | element14 |
Flamar Ethernet 5e Network Cable 8Pair 300m Teal | Avnet America |
CABLE ETHERNET5E 4X2X#26 WSOR TL SH -S | Molex Woodhead/Brad 155421-6004 | RS Americas |
Where can I find additional details, specifications and documents for a 155421-6004?
Additional datasheets, footprints and schematics for 155421-6004 are listed on our Part Details page. You can also find images and similar parts to 155421-6004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155421-6004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155421-6004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155421-6004 fall under?
The 155421-6004 is listed under FLAMAR - A MOLEX COMPANY Parts.
Can I view similar or alternative parts?
You can view similar parts to 155421-6004 when available in the FLAMAR - A MOLEX COMPANY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155421-6004 you can contact the distributor directly for product support, shipping queries etc.
Is the 155421-6004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155421-6004 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 155421-6004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155421-6004 often in real-time on the comparison pages.
What if I can't find stock of 155421-6004?
You can fill out our help required form which you can use to request a quote for 155421-6004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.