Status: | Unknown |
---|---|
Series: | 155421 Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.34mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Pairs | 2 Pair |
Jacket Colour | Green |
No. of Max Strands x Strand Size | 19 x 0.15mm |
Voltage Rating | 600V |
Jacket Material | WSOR |
Conductor Material | Tinned Copper |
External Diameter | 6.8mm |
Product Range | 155421 Series |
SVHC | No SVHC (20-Jun-2016) |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.34mm2 |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Pairs | 2 Pair |
Jacket Colour | Green |
RoHS Compliant | Yes |
Shld Network Cable, 2 Pair, 22Awg, 100M | Newark Electronics |
CABLE PROFINET 2X2X#22 WSOR GN SH -S | Molex Woodhead/Brad 155421-5001 | RS Americas |
Network Cable Braided Shielded 4 Conductor 300m Green WSOR Jacket | Avnet America |
Where can I find additional details, specifications and documents for a 155421-5001?
Additional datasheets, footprints and schematics for 155421-5001 are listed on our Part Details page. You can also find images and similar parts to 155421-5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155421-5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155421-5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155421-5001 fall under?
The 155421-5001 is listed under FLAMAR - A MOLEX COMPANY Parts.
Can I view similar or alternative parts?
You can view similar parts to 155421-5001 when available in the FLAMAR - A MOLEX COMPANY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155421-5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 155421-5001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155421-5001 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 155421-5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155421-5001 often in real-time on the comparison pages.
What if I can't find stock of 155421-5001?
You can fill out our help required form which you can use to request a quote for 155421-5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.