Status: | Unknown |
---|---|
Series: | 155421 Series |
RoHS: | Unknown |
Prices starting from US$4.57
Cable Shielding | Screened |
---|---|
LAN Category | - |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.34mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Pairs | 1 Pair |
Jacket Colour | Violet |
No. of Max Strands x Strand Size | 19 x 0.15mm |
Voltage Rating | 600V |
Jacket Material | WSOR |
Conductor Material | Copper |
External Diameter | 8.2mm |
Product Range | 155421 Series |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Screened |
---|---|
Wire Gauge | 22AWG |
Conductor Area CSA | 0.34mm2 |
No. of Pairs | 1 Pair |
Jacket Colour | Violet |
RoHS Compliant | Yes |
Cable Profibus Dp 22Awg Wsor Vt Sh -S |Molex/flamar 1554211004 | Newark Electronics |
Molex Flamar PROFIBUS DP Network Cable WSOR Jacket Braided Shielding Overall 2CKT 0.34mm² 8.20mm Dia 200m Violet | Distrelec |
CABLE PROFIBUS DP 22AWG WSOR VT SH -S | Molex Woodhead/Brad 155421-1004 | RS Americas |
Network Cable Braided Shielded 2 Conductor 200m Violet WSOR Jacket | Avnet America |
Where can I find additional details, specifications and documents for a 155421-1004?
Additional datasheets, footprints and schematics for 155421-1004 are listed on our Part Details page. You can also find images and similar parts to 155421-1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155421-1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155421-1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155421-1004 fall under?
The 155421-1004 is listed under FLAMAR - A MOLEX COMPANY Parts.
Can I view similar or alternative parts?
You can view similar parts to 155421-1004 when available in the FLAMAR - A MOLEX COMPANY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155421-1004 you can contact the distributor directly for product support, shipping queries etc.
Is the 155421-1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155421-1004 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS Americas and Farnell have stock available or on a lead time for 155421-1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155421-1004 often in real-time on the comparison pages.
What if I can't find stock of 155421-1004?
You can fill out our help required form which you can use to request a quote for 155421-1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.