Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | .487g |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Barrel Inside Diameter | .065in, 3.55mm, 1.65mm, .14in |
Overall Length | 20.32mm, .8in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter (Min) | .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #10 |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Wire Term Ring Tongue 18-14 St |Te Connectivity 155406-5 | Newark Electronics |
18-14 AWG Size 10 Brass Open Barrel Non Insulated Ring Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
Special Order: TONGUE,RING OPEN BARREL 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 155406-5 | Internal Number: 155406-5 | TE Connectivity | TE Store |
TONGUE,RING OPEN BARREL 18-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 155406-5?
Additional datasheets, footprints and schematics for 155406-5 are listed on our Part Details page. You can also find images and similar parts to 155406-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155406-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155406-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155406-5 fall under?
The 155406-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 155406-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155406-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 155406-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155406-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 155406-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155406-5 often in real-time on the comparison pages.
What if I can't find stock of 155406-5?
You can fill out our help required form which you can use to request a quote for 155406-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.