Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.23
|
17
in stock
|
Buy Now | |
element14
from US$18.18
|
17
in stock
|
Buy Now | |
Farnell
from US$11.15
|
17
in stock
|
Buy Now | |
Sager
from US$21.49
|
1
in stock
|
Buy Now | |
RS Americas
from US$18.39
|
-
|
Buy Now | |
Carlton-Bates
from US$24.07
|
-
|
Buy Now | |
TTI Europe
from US$10.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 5 Pole M12 Sensors & Actuators |
Sensor Connector, M12, Rcpt, 5Pos | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 5POS | element14 |
Circular Metric Connectors SACC-DSI-FS-5 CON-L180/SCO SH | Sager |
Connector 1553019 | RS |
Circular connector | RS Americas |
Female, Receptacle Straight Single Keyway 60VAC/DC 4A - SACC-DSI-FS-5CON-L180/SCOSH | Carlton-Bates |
SACC-DSI-FS-5CON-L180/SCO SH | TTI Europe |
Where can I find additional details, specifications and documents for a 1553019?
Additional datasheets, footprints and schematics for 1553019 are listed on our Part Details page. You can also find images and similar parts to 1553019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1553019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1553019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1553019 fall under?
The 1553019 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1553019 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1553019 you can contact the distributor directly for product support, shipping queries etc.
Is the 1553019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1553019 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for 1553019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1553019 often in real-time on the comparison pages.
What if I can't find stock of 1553019?
You can fill out our help required form which you can use to request a quote for 1553019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.