Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 38 |
---|---|
Contact Current Rating (Max) | 3A, .5A |
Centerline (Pitch) | .8mm, .03in |
Connector Mounting Type | Board Mount |
Circuit Application | Power, Signal |
Packaging Method | Tape |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Form Factor | zQSFP+ |
Sealable | No |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Pluggable busbar assembly | Rapid Electronics |
Conn zQSFP+ RCP 38 POS 0.8mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1551920-4?
Additional datasheets, footprints and schematics for 1551920-4 are listed on our Part Details page. You can also find images and similar parts to 1551920-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551920-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551920-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551920-4 fall under?
The 1551920-4 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1551920-4 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551920-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551920-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551920-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1551920-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551920-4 often in real-time on the comparison pages.
What if I can't find stock of 1551920-4?
You can fill out our help required form which you can use to request a quote for 1551920-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.