Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.55
|
43
in stock
|
Buy Now | |
RS Americas
from US$49.61
|
58
in stock
|
Buy Now | |
Conrad
from US$29.68
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$23.63
|
20
in stock
|
Buy Now | |
element14
from US$40.82
|
4
in stock
|
Buy Now | |
Farnell
from US$23.99
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$56.09
|
-
|
Buy Now | |
TTI Europe
from US$24.15
|
-
|
Buy Now | |
Sager
from US$49.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sensor/actuator | RS Americas |
Connector 1551697 | RS |
Sensor/actuator control cabinet feed-through, male to female, 8-pos., M12, shielded, bipolar/screw mounting with M16 thread | Conrad |
Adapter, M12, Plug-Socket, 8Pos | Newark Electronics |
ADAPTOR, M12, PLUG-SOCKET, 8POS | element14 |
Device Connector Plug, Single, 8 P, 30 V, 2 A at 40�C | Carlton-Bates |
SACC-8P-DSI-M12MS/FS-M16 | TTI Europe |
Circular Metric Connectors SACC-8PDSIM12MSFSM17 8P FEEDTHROUGH M-F | Sager |
Where can I find additional details, specifications and documents for a 1551697?
Additional datasheets, footprints and schematics for 1551697 are listed on our Part Details page. You can also find images and similar parts to 1551697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551697 fall under?
The 1551697 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1551697 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551697 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551697 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Newark Electronics and element14 have stock available or on a lead time for 1551697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551697 often in real-time on the comparison pages.
What if I can't find stock of 1551697?
You can fill out our help required form which you can use to request a quote for 1551697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.