1551629-3 Part Information
Details for 1551629-3 by TE Connectivity
Connectors>Audio & Video Connectors>USB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.0700 |
10 | 3.8700 |
25 | 3.6600 |
50 | 3.3000 |
100 | 2.9800 |
500 | 2.6700 |
Stock Information
Details
Part Downloads
Part Specifications
Shell Plating Material | Tin over Nickel |
Offset | .8mm |
Shell Plating Finish | Matte |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | .76µm, 29.52µin |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold |
Tail Length | .034in, .85mm |
PCB Thickness (Recommended) | .8 – 1.mm, .031 – .039in |
Centerline (Pitch) | .65mm, .025in |
Housing Color | Black |
Housing Material | Thermoplastic |
Degree of Protection | Splashproof |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Locking Feature | Without |
Mounting Location | Top |
PCB Connector Seating | Offset |
Locating Posts | Without |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
Pick & Place Capable | Yes |
Circuit Application | Power & Signal |
Pick and Place | Without Pick and Place Cover |
Halogen Free | No |
Packaging Method | Package |
Packaging Quantity | 1000 |
Size | Micro |
USB Version | 2.0 |
Orientation | Right Angle |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Integral Locking Latch | Without |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
USB Type | A/B |
Termination Method | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Contact Termination Type | Surface Mount |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Mating Cycles (Max) | 10000 |
Alternative Part Descriptions
- 1551629-3 - MICRO USB, TYPE A/B, SPLASHPROOF LOW | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1551629-3?
Additional datasheets, footprints and schematics for 1551629-3 are listed in our Part Details tab. You can also find the 1551629-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551629-3 in the Pricing & Inventory tab next to part details. You can view 1551629-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551629-3 fall under?
The 1551629-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1551629-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551629-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551629-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1551629-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1551629-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551629-3 often in real-time on the comparison pages.
What if I can't find stock of 1551629-3?
You can fill out our help required form which you can use to request a quote for 1551629-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.