Status: | Unknown |
---|---|
Series: | OCS 150 Series |
RoHS: | Unknown |
Product Range | OCS 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
For Use With | Aptiv OCS 150 Series Automotive Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
3W F SLD 1.5 OCS ASM w CPA | Power and Signal Group |
HOUSING CONN, RCPT, 3POS, PBT GF, BLACK | element14 |
Where can I find additional details, specifications and documents for a 15514762?
Additional datasheets, footprints and schematics for 15514762 are listed on our Part Details page. You can also find images and similar parts to 15514762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15514762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15514762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15514762 fall under?
The 15514762 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15514762 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15514762 you can contact the distributor directly for product support, shipping queries etc.
Is the 15514762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15514762 have stock available?
Authorised distributors including Power and Signal Group, element14, Farnell and Avnet Abacus have stock available or on a lead time for 15514762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15514762 often in real-time on the comparison pages.
What if I can't find stock of 15514762?
You can fill out our help required form which you can use to request a quote for 15514762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.