Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.25
|
56
in stock
|
Buy Now | |
element14
from US$10.86
|
56
in stock
|
Buy Now | |
Farnell
from US$7.93
|
56
in stock
|
Buy Now | |
Sager
from US$10.84
|
5
in stock
|
Buy Now | |
RS Americas
from US$11.46
|
-
|
Buy Now | |
Carlton-Bates
from US$14.65
|
-
|
Buy Now | |
TTI Europe
from US$8.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight PCB Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PPA (Polyphthalamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 8 Pole M12 Sensors & Actuators |
Flush Connector, M12, Rcpt, 8Pos | Newark Electronics |
FLUSH CONNECTOR, M12, RCPT, 8POS | element14 |
Circular Metric Connectors SACC-CI-M12FS- 8CON-L180-THR SH | Sager |
Connector 1551422 | RS |
Circular connector | RS Americas |
Female, Receptacle Straight Single Keyway 30VAC/DC 2A - SACC-CI-M12FS-8CON-L180-THRSH | Carlton-Bates |
SACC-CI-M12FS-8CON-L180-THRSH | TTI Europe |
SACC-CI-M12FS-8CON-L180-THR SH | Boersig |
Where can I find additional details, specifications and documents for a 1551422?
Additional datasheets, footprints and schematics for 1551422 are listed on our Part Details page. You can also find images and similar parts to 1551422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551422 fall under?
The 1551422 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1551422 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551422 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551422 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for 1551422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551422 often in real-time on the comparison pages.
What if I can't find stock of 1551422?
You can fill out our help required form which you can use to request a quote for 1551422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.