155124RG73200 Part Information

Details for 155124RG73200 by Wurth Electronics

Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs

Part Specifications

LED Colour Red Green
LED Mounting SMD
Bulb Size -
Viewing Angle 120°
Lens Shape Dome
Forward Current / Colour R 20mA G 20mA
Luminous Intensity / Colour R 60mcd G 160mcd
Forward Voltage / Colour R 2V G 3.3V
Wavelength / Colour R 624nm G 525nm
Product Range WL-SBSW Series
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • LED, RED/GRN, 60/160MCD, 1204; LED Colour:Red, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 60mcd, G 160mcd; Forward Voltage / RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 155124RG73200?

Additional datasheets, footprints and schematics for 155124RG73200 are listed in our Part Details tab. You can also find the 155124RG73200 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 155124RG73200 in the Pricing & Inventory tab next to part details. You can view 155124RG73200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 155124RG73200 fall under?

The 155124RG73200 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 155124RG73200 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 155124RG73200 you can contact the distributor directly for product support, shipping queries etc.

Is the 155124RG73200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 155124RG73200 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 155124RG73200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 155124RG73200 often in real-time on the comparison pages.

What if I can't find stock of 155124RG73200?

You can fill out our help required form which you can use to request a quote for 155124RG73200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 155124RG73200

Loading...
Loading Results for 155124RG73200
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us