155124M173200 Part Information
Details for 155124M173200 by Wurth Electronics
Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5580 |
10 | 0.5060 |
25 | 0.4530 |
50 | 0.4010 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Red Green Blue |
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Dome |
Forward Current / Colour | R 20mA G 20mA B 20mA |
Luminous Intensity / Colour | R 450mcd G 850mcd B 140mcd |
Forward Voltage / Colour | R 2V G 2.8V B 3V |
Wavelength / Colour | R 622nm G 523nm B 465nm |
Product Range | WL-SFSW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- LED, RED/GRN/BLUE, 450/850/140MCD, 1204; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 450mcd, G RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 155124M173200?
Additional datasheets, footprints and schematics for 155124M173200 are listed in our Part Details tab. You can also find the 155124M173200 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155124M173200 in the Pricing & Inventory tab next to part details. You can view 155124M173200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155124M173200 fall under?
The 155124M173200 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 155124M173200 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155124M173200 you can contact the distributor directly for product support, shipping queries etc.
Is the 155124M173200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 155124M173200 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 155124M173200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155124M173200 often in real-time on the comparison pages.
What if I can't find stock of 155124M173200?
You can fill out our help required form which you can use to request a quote for 155124M173200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.