1550 CAL Bench Power Supplies, Sources & Loads by B&K Precision

CAL POWER SUPPLY, ADJ, 108W, 3A, 36V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$333.34

Distributor Stock
Logo for Newark
Newark
from US$333.34
46
in stock
Buy Now

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 1V
Output Voltage Max 36V
Output Current Min 0A
Output Current Max 3A
Power Rating 108W
RoHS Compliant Yes

Alternative Descriptions

Cal Power Supply, Adj, 108W, 3A, 36V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1550 CAL?

Additional datasheets, footprints and schematics for 1550 CAL are listed on our Part Details page. You can also find images and similar parts to 1550 CAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1550 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1550 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1550 CAL fall under?

The 1550 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1550 CAL when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1550 CAL you can contact the distributor directly for product support, shipping queries etc.

Is the 1550 CAL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1550 CAL have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1550 CAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1550 CAL often in real-time on the comparison pages.

What if I can't find stock of 1550 CAL?

You can fill out our help required form which you can use to request a quote for 1550 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay