1550 Connectors by Multicomp

RF/COAXIAL N JACK STRAIGHT 50 OHM SOLDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.65

Distributor Stock
Logo for Farnell
Farnell
from US$14.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$209.00
46
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$209.00
16
in stock
Buy Now
Logo for element14
element14
from US$9.65
-
Buy Now
Logo for Distrelec
Distrelec
from US$375.88
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector Type N Type
Connector Body Style Straight Flanged Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material Brass
Frequency Max 11GHz


1550 Cable Assemblies by APSA

MAINS LEAD EURO PLUG BLACK 2M

Status: Unknown
Series: Ap800 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A Mains Plug Euro
Connector Type B IEC 60320 C7 (Figure 8)
Cable Length - Metric 2m
Current Rating 2.5A
Voltage Rating 250VAC
Jacket Colour Black
Product Range Ap800 Series
Cable Length - Imperial 6.5ft
SVHC No SVHC (15-Jan-2018)
Cable Assembly Type Power
Cable Length 2m
Colour Black
Conductor Size 0.75mm²
Lead Length 2m
Length 2m
Power Cord Connector A Mains Plug Euro
Power Cord Connector B IEC 60320 C7 (Figure 8)
Voltage Rating VAC 250V

1550 Semiconductors - Tools by Adafruit Industries

JTAGulator by Grand Idea Studio

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1550 Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, DC, 36V, 108W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 1V
Output Voltage Max 36V
Output Current Min 0A
Output Current Max 3A
Power Rating 108W
Supply Voltage Min 100VAC
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Dc, 36V, 108W | Newark Electronics
DC Power Supply with USB Charger Output1-30V, 0-3.3A, 1500 Series | B&K Precision 1550 | RS Americas

1550 RF / Coaxial Connectors & Accessories by Multicomp Pro

RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type N Type
Connector Body Style Straight Flanged Jack
Coaxial Termination Solder
Impedance 50ohm
Contact Material Brass
Frequency Max 11GHz
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1550?

Additional datasheets, footprints and schematics for 1550 are listed on our Part Details page. You can also find images and similar parts to 1550 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1550 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1550 fall under?

The 1550 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1550 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1550 you can contact the distributor directly for product support, shipping queries etc.

Is the 1550 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1550 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 1550.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1550 often in real-time on the comparison pages.

What if I can't find stock of 1550?

You can fill out our help required form which you can use to request a quote for 1550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay