Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
Accessory Type | Starter |
---|---|
For Use With | Fluorescent |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Diameter | 21.5mm |
STARTER, FLUORESCENT TUBE, 65W | Farnell |
Where can I find additional details, specifications and documents for a 155/500?
Additional datasheets, footprints and schematics for 155/500 are listed on our Part Details page. You can also find images and similar parts to 155/500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155/500 fall under?
The 155/500 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 155/500 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155/500 you can contact the distributor directly for product support, shipping queries etc.
Is the 155/500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155/500 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 155/500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155/500 often in real-time on the comparison pages.
What if I can't find stock of 155/500?
You can fill out our help required form which you can use to request a quote for 155/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.