Status: | Unknown |
---|---|
Series: | 154 Series |
RoHS: | Unknown |
Prices starting from US$13.77
Product Range | 154 Series |
---|---|
Inductance | 2H |
DC Current Rating | 100mA |
DC Resistance Max | 175ohm |
Inductance Tolerance | ± 15% |
Self Resonant Frequency Min | - |
Inductor Case Style | - |
Inductor, 2H, 0.1A, 175Ohm | Newark Electronics |
DC Filter Choke, Open Bracket, Ind 2 H, Curr-Rtg 0.1 A, DCR 175 Ohms, Leadwires | Hammond Manufacturing 154M | RS Americas |
INDUCTOR, 2H, 0.1A, 175OHM | element14 |
Where can I find additional details, specifications and documents for a 154M?
Additional datasheets, footprints and schematics for 154M are listed on our Part Details page. You can also find images and similar parts to 154M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154M fall under?
The 154M is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 154M when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154M you can contact the distributor directly for product support, shipping queries etc.
Is the 154M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154M have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 154M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154M often in real-time on the comparison pages.
What if I can't find stock of 154M?
You can fill out our help required form which you can use to request a quote for 154M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.