Status: | Unknown |
---|---|
Series: | 154 Series |
RoHS: | Compliant |
Rated Current | 1.5A |
---|---|
Inductance | 3mH |
Product Range | 154 Series |
Common Mode Filter Case | 52.34mm x 31.75mm x 30.23mm |
DC Current Max | 1.5A |
RoHS Compliant | Yes |
Dc Filter Choke, 3Mh, 1.5A, 15% | Newark Electronics |
DC Filter Choke, Open Bracket, Ind 3000 uH, Curr-Rtg 1.5 A, DCR 0.14 Ohms, Leadwires | Hammond Manufacturing 154B | RS Americas |
Where can I find additional details, specifications and documents for a 154B?
Additional datasheets, footprints and schematics for 154B are listed on our Part Details page. You can also find images and similar parts to 154B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154B fall under?
The 154B is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 154B when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154B you can contact the distributor directly for product support, shipping queries etc.
Is the 154B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 154B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 154B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154B often in real-time on the comparison pages.
What if I can't find stock of 154B?
You can fill out our help required form which you can use to request a quote for 154B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.