Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Tin |
Weight per Piece | .867g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | 1.4 – 2.67mm, .055 – .106in |
Wire Size | 1600 – 3260CMA, .8 – 1.65mm², 18 – 16AWG |
Overall Length | .899in, 22.88mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M2.5 |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
Terminal R T Pidg 18-16 4 Orange Rohs Compliant: Yes |Amp Te Connectivity 154927 | Newark Electronics |
Ring Tongue Terminal 16-18AWG Tin Loose Piece | Avnet America |
Terminal R T PIDG, 18-16 4 Orange | TE Connectivity 154927 | RS Americas |
Where can I find additional details, specifications and documents for a 154927?
Additional datasheets, footprints and schematics for 154927 are listed on our Part Details page. You can also find images and similar parts to 154927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154927 fall under?
The 154927 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 154927 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154927 you can contact the distributor directly for product support, shipping queries etc.
Is the 154927 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154927 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 154927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154927 often in real-time on the comparison pages.
What if I can't find stock of 154927?
You can fill out our help required form which you can use to request a quote for 154927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.