Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Pin Diameter | .175in, 4.44mm |
Terminal Orientation | Right Angle |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Insulation Diameter (Max) | 2.1mm, .083in |
Barrel Inside Diameter | .05in, 2.54mm, .1in, 1.27mm |
Overall Length | 9.91mm, .39in |
Wire Size | 20 – 16AWG, .5 – 1.3mm², 1021 – 2582CMA |
Accepts Wire Insulation Diameter Range | .059 – .083in, 1.5 – 2.1mm |
Material Thickness | .016in, .41mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel/Box |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 266°F |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 154740-2?
Additional datasheets, footprints and schematics for 154740-2 are listed on our Part Details page. You can also find images and similar parts to 154740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154740-2 fall under?
The 154740-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 154740-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154740-2 have stock available?
Authorised distributors including Future Electronics, Avnet America and Boersig have stock available or on a lead time for 154740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154740-2 often in real-time on the comparison pages.
What if I can't find stock of 154740-2?
You can fill out our help required form which you can use to request a quote for 154740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.