Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F87106-000,
AMPS-0-0154724-0 |
Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.76 |
200
|
Buy Now | |
Newark Electronics | US$1.66 |
1,154
|
Buy Now | |
Farnell | US$1.37 |
930
|
Buy Now | |
element14 | US$1.25 |
930
|
Buy Now | |
TTI Europe | US$1.23 |
800
|
Buy Now | |
Rapid Electronics | US$2.52 |
334
|
Buy Now | |
Distrelec | US$1.80 |
207
|
Buy Now | |
Electro Enterprises | US$0.58 |
200
|
Buy Now | |
Chip One Stop | US$2.77 |
127
|
Buy Now | |
Avnet America | US$1.15 |
-
|
Buy Now | |
RS Americas | US$410.85 |
-
|
Buy Now | |
Boersig | US$1.48 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Color | Blue |
Sleeve Material | PVC |
Insulation Material | PVC |
Double Wire | No |
Tab Thickness | .79mm, .031in |
Terminal Type | Blade |
Terminal Length | .67in, 17.02mm |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Accepts Wire Insulation Diameter Range | .1149 – .1696in, 2.92 – 4.32mm |
Tab Width | .12in, 3.05mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Material Thickness | .031in, .79mm |
Barrel Inside Diameter | .165in |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Overall Length | 1.07in, 27.16mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Terminal, Blade, 3.05 X 0.79Mm, Crimp, Blue | Newark Electronics |
CRIMP TERMINAL, BLADE, LIPPED, BLUE | Farnell |
TE Connectivity - AMP 16-14 PIDG BLADE EXP .165VINYL | Distrelec |
LIPPED BLADE TERMINAL, PIDG, BLUE | RS |
PIDG Blade Terminal 14-16AWG M 27.16mm Tin Box | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 3.05mm x 0.79mm |
Tab Size - Imperial | 0.12" x 0.031" |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 154724?
Additional datasheets, footprints and schematics for 154724 are listed on our Part Details page. You can also find images and similar parts to 154724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154724 fall under?
The 154724 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 154724 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154724 you can contact the distributor directly for product support, shipping queries etc.
Is the 154724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154724 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Rapid Electronics have stock available or on a lead time for 154724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154724 often in real-time on the comparison pages.
What if I can't find stock of 154724?
You can fill out our help required form which you can use to request a quote for 154724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.