Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | .886in, 22.5mm |
Accepts Wire Insulation Diameter Range | 2.4 – 3.2mm, .094 – .126in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Positive lock,receptacle,18-14awg,6.35mm | RS |
Positive Lock Recep Mki Rohs Compliant: Yes |Amp Te Connectivity 154718-7 | Newark Electronics |
Positive Lock 250 Series PL 250 Rec 18 14 AWG PTPPB Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 22.5mm 7.37mm Pre-Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 154718-7?
Additional datasheets, footprints and schematics for 154718-7 are listed on our Part Details page. You can also find images and similar parts to 154718-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154718-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154718-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154718-7 fall under?
The 154718-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154718-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154718-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 154718-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154718-7 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 154718-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154718-7 often in real-time on the comparison pages.
What if I can't find stock of 154718-7?
You can fill out our help required form which you can use to request a quote for 154718-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.