Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,900
in stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
552,600
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
321,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
5,502
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,274
in stock
|
Buy Now | |
element14
from US$0.19
|
940
in stock
|
Buy Now | |
Farnell
from US$0.15
|
940
in stock
|
Buy Now | |
Avnet Abacus
-
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | .886in, 22.5mm |
Accepts Wire Insulation Diameter Range | 2.4 – 3.2mm, .094 – .126in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POSITIVE LOCK FMALE AWG18-14 | TTI Europe |
250 PL MKI REC. 18-14AWG PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 154718-6 | Internal Number: 154718-6 | TE Connectivity | TE Store |
POSITIVE LOCK,RECEPTACLE,18-14AWG,6.35MM | RS |
Automotive Conn POSITIVE LOCK RECPT Reel of 1500 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Quick Disconnect Terminal 14-18AWG RCP 22.5mm 7.37mm Pre-Tin Strip | Avnet Abacus |
Positive lock, receptacle,18-14awg,6.35mm | TE Connectivity 154718-6 | RS Americas |
POSITIVE LOCK RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 154718-6?
Additional datasheets, footprints and schematics for 154718-6 are listed on our Part Details page. You can also find images and similar parts to 154718-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154718-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154718-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154718-6 fall under?
The 154718-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154718-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154718-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 154718-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154718-6 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, TE Store, RS and Rapid Electronics have stock available or on a lead time for 154718-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154718-6 often in real-time on the comparison pages.
What if I can't find stock of 154718-6?
You can fill out our help required form which you can use to request a quote for 154718-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.