Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
7,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.19
|
1,798
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 13 – 11AWG, 2.62 – 4.17mm² |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 22.5mm, .886in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .141 – .169in, 3.6 – 4.3mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Automotive Connectors Positive Lock Recpt |Amp Te Connectivity 154717-7 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 4.17mm2 | Distrelec |
POSITIVE LOCK RECEPTACLE | Heilind Electronics |
PL 250 REC TERMINAL 13-11 AWG PTPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 13 – 11 AWG Wire Size: 2.62 – 4.17 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 13 – 11 AWG 2.62 – 4.17 mm² 6.35 mm | Quick Disconnect | Part Number: 154717-7 | Internal Number: 154717-7 | TE Connectivity | TE Store |
POSITIVE LOCK,RECEPTACLE,13-11AWG,6.35MM | RS |
Quick Disconnect Terminal 11-13AWG RCP 22.5mm 7.37mm Pre-Tin Strip | Avnet America |
Positive lock, receptacle,13-11awg,6.35mm | TE Connectivity 154717-7 | RS Americas |
PL 250 REC TERM 13-11AWG PTPPB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 154717-7?
Additional datasheets, footprints and schematics for 154717-7 are listed on our Part Details page. You can also find images and similar parts to 154717-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154717-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154717-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154717-7 fall under?
The 154717-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154717-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154717-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 154717-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154717-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 154717-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154717-7 often in real-time on the comparison pages.
What if I can't find stock of 154717-7?
You can fill out our help required form which you can use to request a quote for 154717-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.