154717-1 Quick Disconnects by TE Connectivity

PL 250 REC TERMINAL 13-11 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
970
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
142,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
60,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.08
60,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
60,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.08
60,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.13
56,328
in stock
Buy Now
Logo for element14
element14
from US$0.13
970
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.11
450
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.11
150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Boersig
Boersig
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Crimp Type F-Crimp
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Contact Base Material Brass
Barrel Type Open
Terminal Type Receptacle
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .016in, .41mm
Overall Length 22.5mm, .886in
Mating Tab Width 6.35mm, .25in
Wire Size 2.62 – 4.17mm², 14 – 11AWG
Accepts Wire Insulation Diameter Range .141 – .169in, 3.6 – 4.3mm
UL Rating Recognized
Wire Insulation Support With
Extraction Force 7 – 100Newton, .7 – 10.2kgf
Mating Retention Type Dimple
Comment FLK-Wire: Normal Wire
Packaging Method Strip/Reel
Packaging Quantity 1500
Insulated No
Wire Stop No
Insertion Force Low
Terminates To Wire & Cable
Wire/Cable Type FLK
Sealable No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

POSITIVE LOK REC AWG13-11 | TTI Europe
Automotive Connectors Positive Lock Recpt |Amp Te Connectivity 154717-1 | Newark Electronics
TE Connectivity - AMP Positive Lock 250 Push-On Term 4.17mm2 | Distrelec
PL 250 REC TERMINAL 13-11 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 11 AWG Wire Size: 2.62 – 4.17 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 11 AWG 2.62 – 4.17 mm² 6.35 mm | Quick Disconnect | Part Number: 154717-1 | Internal Number: 154717-1 | TE Connectivity | TE Store
FEMALE QUICK DISCONNECT, 14AWG-11AWG | element14
POSITIVE LOK RECEPTACLE | Heilind Electronics
Quick Disconnect Terminal 11-13AWG RCP 22.5mm 7.37mm Strip | Avnet America


154717-1 . Unknown Parts by Unknown

PL 250 REC TERMINAL 13-11 AWG BR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range -
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max -
Contact Plating -
For Use With -
Wire Size AWG Min -
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 154717-1?

Additional datasheets, footprints and schematics for 154717-1 are listed on our Part Details page. You can also find images and similar parts to 154717-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 154717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 154717-1 fall under?

The 154717-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 154717-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 154717-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 154717-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 154717-1 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 154717-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 154717-1 often in real-time on the comparison pages.

What if I can't find stock of 154717-1?

You can fill out our help required form which you can use to request a quote for 154717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay