Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Insulation Color | Red |
Insulation Material | Nylon |
Sleeve Material | Nylon |
Double Wire | No |
Terminal Type | Blade |
Terminal Orientation | Straight |
Terminal Length | .66in, 16.76mm |
Tab Thickness | .79mm, .031in |
Terminal & Splice Type | Tab |
Tab Width | 3.05mm, .12in |
Overall Length | 1.09in, 27.81mm |
Accepts Wire Insulation Diameter Range | 2.67 – 3.36mm, .105 – .14in |
Material Thickness | .79mm, .03144in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .145in |
Wire Insulation Diameter (Max) | 3.36mm, .132in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
CRIMP TERMINAL, BLADE, LIPPED, RED | element14 |
Terminal, Blade, 22-16 | Newark Electronics |
PIDG Blade Terminal 16-22AWG M 27.81mm Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 154708?
Additional datasheets, footprints and schematics for 154708 are listed on our Part Details page. You can also find images and similar parts to 154708 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154708 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154708 fall under?
The 154708 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 154708 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154708 you can contact the distributor directly for product support, shipping queries etc.
Is the 154708 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154708 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 154708.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154708 often in real-time on the comparison pages.
What if I can't find stock of 154708?
You can fill out our help required form which you can use to request a quote for 154708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.