Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Tab Plating Material | Brass, Tin |
Color | Black |
Tab Plating Finish | Bright |
Number of Positions | 5 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Blade Size | .787 x 6.35mm, .031 x .25in |
Tab Width | 6.35mm, .25in |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 80.95mm, 3.187in |
Current Rating | 20A |
Voltage | 600V |
Current Rating (Max) | 20A |
Centerline (Pitch) | .438in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-2 |
Mounting Options | End Mounting Ears |
Mounting Insert | With |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Angle | Vertical |
Mounting Bushing | With |
Mounting Ears | With |
Screw Size | 6-32 |
Connector Mounting Type | Panel |
Top Hardware | Binding Combo Head |
Screw Head Type | Phillips |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 90 |
Packaging Method | Package |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -60 – 105°C, -76 – 221°F |
Special Order: SSB7TG050501=TERM BLOCK ASSY Barrier Strip Style: Dual Barrier Bottom Termination Type: Quick Connect Tab Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 11.1 mm Dual Barrier Quick Connect Tab Wire-to-Wire 5 | Barrier Strip | Part Number: 1546977-5 | Internal Number: 1546977-5 | 11.1 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546977-5?
Additional datasheets, footprints and schematics for 1546977-5 are listed on our Part Details page. You can also find images and similar parts to 1546977-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546977-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546977-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546977-5 fall under?
The 1546977-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546977-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546977-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546977-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546977-5 have stock available?
Authorised distributors including Avnet America, TE Store and Farnell have stock available or on a lead time for 1546977-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546977-5 often in real-time on the comparison pages.
What if I can't find stock of 1546977-5?
You can fill out our help required form which you can use to request a quote for 1546977-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.