Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.56
|
3,312
in stock
|
Buy Now | |
Rapid Electronics
from US$16.90
|
3,312
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
3,312
in stock
|
Buy Now | |
Farnell
from US$17.41
|
2,652
in stock
|
Buy Now | |
RS Americas
from US$16.33
|
82
in stock
|
Buy Now | |
TE Store
from US$31.89
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
7
in stock
|
Buy Now | |
Avnet America
from US$15.36
|
-
|
Buy Now | |
Boersig
from US$17.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Polyolefin |
Strain Relief Material | Polyamide |
Strain Relief Color | Black |
Recovered Inside Diameter (Max) | .25in |
Conductor Outside Diameter | .250 – .600in |
Expanded Inside Diameter (Min) | .625in |
Comment | Heat Shrinkable |
Shell Size | 11 |
Product Type | Heat Shrink Sleeve |
Operating Temperature Range | -55 – 110°C |
Standard Circular Connector STR RLF ASSY SIZE 11 | Rapid Electronics |
TE Connectivity STR RLF ASSY TUBING SIZE 11 Standard Cir | Distrelec |
Strain Relief Assembly, Tubing Size 11 | TE Connectivity 1546921-1 | RS Americas |
STR RLF ASSY,TUBING,SIZE 11 Sealing Sleeve Product Type: Heat Shrink & Sealing Tubing Expanded Inside Diameter (Min): .625 in Recovered Inside Diameter (Max): .25 in Primary Product Color: Black Primary Product Material: Polyolefin Heat Shrink & Sealing Tubing .625" .25" Black | Sealing & Repair Sleeve | Part Number: 1546921-1 | Internal Number: 1546921-1 | .625" | Polyolefin | TE Connectivity | TE Store |
Heat Shrink Sleeve, Polyolefin, Black | Newark Electronics |
Connector Accessories Heat Shrink Boots | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1546921-1?
Additional datasheets, footprints and schematics for 1546921-1 are listed on our Part Details page. You can also find images and similar parts to 1546921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546921-1 fall under?
The 1546921-1 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1546921-1 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546921-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1546921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546921-1 often in real-time on the comparison pages.
What if I can't find stock of 1546921-1?
You can fill out our help required form which you can use to request a quote for 1546921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.