Options for Price Comparison
Distributor Statistics for 1546908-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1546908-1
Details for 1546908-1 by TE Connectivity
Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors
1546908-1
Buy Directly from TE Store (113 in stock) $32.0600
CPC RCP ASSY,IND ETHERNET,SHLD
1546908-1 image

1546908-1 by TE Connectivity

CPC RCP ASSY,IND ETHERNET,SHLD
Part Information
1546908-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: K360
Global Product Line: Z14
GPL Description: Industrial
Specifications
Connector Contact Density:
Standard
UL Flammability Rating:
UL 94V-0
Shielded:
Yes
Additional Features:
Category 5 Cable
Packaging Method:
Bag
Packaging Quantity:
1
実装方法:
Bag
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connectors & Connector Components Type:
Connector
Connector & Contact Terminates To:
Wire & Cable
Modular Connector Style:
Receptacle
Wire Termination:
Yes
Operating Temperature Range:
-55 – 105°C, -67 – 227°F
Alternate Descriptions
CPC RCP ASSY-IND ETHERNET-SHLD Onlinecomponents.com
Receptacle square flange IP67 RJ45 RS Components
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes Newark Electronics
Conn RJ-45 RCP 8 POS Crimp ST Panel Mount 8 Terminal 1 Port Cat 5 Avnet America
Socket; RJ45; CPC; PIN:8; Cat:5e; shielded; Layout:8p8c; IP67; IDC Transfer Multisort Elektronik
Receptacle Kit, Industrial Ethernet, Wire Terminated, CPC Series 45, Shielded Allied Electronics & Automation
CPC RCP ASSY,IND ETHERNET,SHLD Power and Signal Group
Conn RJ-45 RCP 8 POS Crimp ST Panel Mount 8 Terminal 1 Port Cat 5 Avnet Europe
CPC RCP ASSY,IND ETHERNET,SHLD Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Shielded: Yes Performance Category: Cat 5e RJ Type Jacks & Plugs Standard Receptacle | Circular Rj45 Connector | Part Number: 1546908-1 | Internal Number: 1546908-1 | TE Connectivity TE Store
Details for 1546908-1 by TE Connectivity
Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors
1546908-1
Buy Directly from TE Store (113 in stock) $32.0600
SOCKET RJ45 SHIELDED IP67
1546908-1 image

1546908-1 by TE Connectivity

SOCKET RJ45 SHIELDED IP67
Part Information
1546908-1 image
RoHS Compliant
Specifications
Modular Connector Type:
RJ45 Jack
Port Configuration:
1 x 1 Port
No. of Positions / Loaded Contacts (per Port):
8P8C
LAN Category:
Cat5
IP Rating:
IP67
Connector Mounting:
Cable Mount
Connector Orientation:
Vertical
Shielding:
Shielded
Magnetics:
Without Magnetics
LEDs:
Without LED
Light Pipes:
Without Light Pipe
Product Range:
CPC Series
Connector Type:
RJ45
Contact Termination:
IDC / IDT
Contact Termination Type:
IDC / IDT
Gender:
Receptacle
No. of Contacts:
8Contacts, 8 Contact
Alternate Descriptions
CPC RCP ASSY-IND ETHERNET-SHLD Onlinecomponents.com
Receptacle square flange IP67 RJ45 RS Components
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes Newark Electronics
Conn RJ-45 RCP 8 POS Crimp ST Panel Mount 8 Terminal 1 Port Cat 5 Avnet America
Socket; RJ45; CPC; PIN:8; Cat:5e; shielded; Layout:8p8c; IP67; IDC Transfer Multisort Elektronik
Receptacle Kit, Industrial Ethernet, Wire Terminated, CPC Series 45, Shielded Allied Electronics & Automation
CPC RCP ASSY,IND ETHERNET,SHLD Power and Signal Group
Conn RJ-45 RCP 8 POS Crimp ST Panel Mount 8 Terminal 1 Port Cat 5 Avnet Europe
CPC RCP ASSY,IND ETHERNET,SHLD Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Shielded: Yes Performance Category: Cat 5e RJ Type Jacks & Plugs Standard Receptacle | Circular Rj45 Connector | Part Number: 1546908-1 | Internal Number: 1546908-1 | TE Connectivity TE Store