Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 8 Contact |
---|---|
Gender | Plug |
Connector Type | RJ45 |
Product Range | CPC Series |
Connector Mounting | Cable Mount |
Contact Plating | - |
Contact Material | - |
Contact Termination | IDC / IDT |
CONN PLUG KIT SHIELD RJ45 STRAND | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1546907-2?
Additional datasheets, footprints and schematics for 1546907-2 are listed on our Part Details page. You can also find images and similar parts to 1546907-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546907-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546907-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546907-2 fall under?
The 1546907-2 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546907-2 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546907-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546907-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546907-2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1546907-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546907-2 often in real-time on the comparison pages.
What if I can't find stock of 1546907-2?
You can fill out our help required form which you can use to request a quote for 1546907-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.