1546842-7 Terminal Blocks & Strips by TE Connectivity

JC6-Q208-07=JC6 SERIES TERMINA

Status: Active
Series: -
RoHS: Unknown
Aliases: JC6-Q208-07
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Rows 1
Number of Positions 7
Number of Levels 1
Terminal Plating Material Tin
Terminal Material Copper Alloy
Terminal Plating Finish Bright
Wire Size 22 – 12AWG, .3 – 3mm²
Length 3.314in, 84.176mm
Current Rating 20A
Voltage 300V
Current Rating (Max) 20A
Housing Material Thermoplastic
Centerline (Pitch) 9.53mm, .375in
UL Flammability Rating UL 94V-0
Screw Plating Material Zinc Chromate
Screw Material Steel
Mounting Insert Without
Top Hardware Wire Clamp Combo Head
Mounting Angle Vertical
Screw Size 6-32
Mounting Ears With
Mounting Options End Mounting Ears
Screw Head Type Wire Clamp Combo Head
Connector Mounting Type Panel
Comment Other options available upon request, consult our Product Information Center.
Packaging Quantity 130
Packaging Method Package
Block Style Open Bottom with Standoffs
Product Type Barrier Strip
Bottom Termination Style Quick Connects


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546842-7?

Additional datasheets, footprints and schematics for 1546842-7 are listed on our Part Details page. You can also find images and similar parts to 1546842-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546842-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546842-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546842-7 fall under?

The 1546842-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1546842-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546842-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546842-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546842-7 have stock available?

There is no stock from authorised distributors for 1546842-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546842-7 often in real-time on the comparison pages.

What if I can't find stock of 1546842-7?

You can fill out our help required form which you can use to request a quote for 1546842-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay