Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | JC6-Q208-05 |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Positions | 5 |
Number of Rows | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Length | 2.564in, 65.13mm |
Wire Size | .3 – 3mm², 22 – 12AWG |
Voltage | 300V |
Current Rating (Max) | 20A |
Current Rating | 20A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Connector Mounting Type | Panel |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Jc6-Q208-05=Jc6 Series Termina |Te Connectivity 1546842-5 | Newark Electronics |
Conn Barrier Strip 5 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Special Order: JC6-Q208-05=JC6 SERIES TERMINA Barrier Strip Style: Dual Barrier Bottom Termination Type: Quick Connect Tab Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 9.53 mm Dual Barrier Quick Connect Tab Wire-to-Board 5 | Barrier Strip | Part Number: 1546842-5 | Internal Number: 1546842-5 | Alias Number: JC6-Q208-05 | 9.53 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546842-5?
Additional datasheets, footprints and schematics for 1546842-5 are listed on our Part Details page. You can also find images and similar parts to 1546842-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546842-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546842-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546842-5 fall under?
The 1546842-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546842-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546842-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546842-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546842-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1546842-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546842-5 often in real-time on the comparison pages.
What if I can't find stock of 1546842-5?
You can fill out our help required form which you can use to request a quote for 1546842-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.