1546841-2 Terminal Blocks & Strips by TE Connectivity

JC6-Q207-02=JC6 ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Aliases: JC6-Q207-02
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Rows 1
Number of Levels 1
Number of Positions 2
Terminal Plating Material Tin
Terminal Plating Finish Bright
Terminal Material Copper Alloy
Wire Size .3 – 3mm², 22 – 12AWG
Length 1.439in, 36.55mm
Current Rating 20A
Voltage 300V
Current Rating (Max) 20A
Centerline (Pitch) 9.53mm, .375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Options End Mounting Ears
Mounting Insert Without
Screw Plating Material Zinc Chromate
Connector Mounting Type Panel
Screw Material Steel
Top Hardware Binding Combo Head
Mounting Angle Vertical
Screw Size 6-32
Mounting Ears With
Packaging Method Package
Packaging Quantity 250
Product Type Barrier Strip
Block Style Flat
Bottom Termination Style Quick Connects


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546841-2?

Additional datasheets, footprints and schematics for 1546841-2 are listed on our Part Details page. You can also find images and similar parts to 1546841-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546841-2 fall under?

The 1546841-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1546841-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546841-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546841-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546841-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1546841-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546841-2 often in real-time on the comparison pages.

What if I can't find stock of 1546841-2?

You can fill out our help required form which you can use to request a quote for 1546841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay