Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | NC6-P107-18 |
Prices starting from US$7.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$7.39
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Tab Plating Material | Tin |
Tab Plating Finish | Bright |
Number of Rows | 1 |
Number of Positions | 18 |
Blade Size | .25 x .032in, 6.35 x .81mm |
Quick Connect Blade Style | Flat, One Sided |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | 22 – 12AWG |
Tab Width | 6.35mm, .25in |
Current Rating (Max) | 20A |
Voltage | 300V |
Current Rating | 20A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Screw Size | 6-32 |
Mounting Options | None |
Mounting Insert | Without |
Screw Head Type | Combo Phil-Slot |
Mounting Angle | Vertical |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Packaging Method | Carton |
Packaging Quantity | 80 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 1546834-1?
Additional datasheets, footprints and schematics for 1546834-1 are listed on our Part Details page. You can also find images and similar parts to 1546834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546834-1 fall under?
The 1546834-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546834-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546834-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1546834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546834-1 often in real-time on the comparison pages.
What if I can't find stock of 1546834-1?
You can fill out our help required form which you can use to request a quote for 1546834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.