Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 6 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Length | 57.15mm, 2.25in |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Voltage | 300V |
Current Rating (Max) | 15A |
Current Rating | 15A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Mounting Insert | Without |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Screw Plating Material | Nickel |
Screw Size | M3.5 |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 150 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open, Flat Bottom |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
.375", 6P, Mod W/ Cover |Te Connectivity 1546833-6 | Newark Electronics |
Conn Barrier Strip 6 POS 9.53mm Solder ST Thru-Hole 15A | Avnet America |
Special Order: .375, 6P, MOD W/ COVER Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 6 | Barrier Strip | Part Number: 1546833-6 | Internal Number: 1546833-6 | 9.53 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546833-6?
Additional datasheets, footprints and schematics for 1546833-6 are listed on our Part Details page. You can also find images and similar parts to 1546833-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546833-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546833-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546833-6 fall under?
The 1546833-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546833-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546833-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546833-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546833-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1546833-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546833-6 often in real-time on the comparison pages.
What if I can't find stock of 1546833-6?
You can fill out our help required form which you can use to request a quote for 1546833-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.