Prices starting from US$1.43
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | .3 – 2mm², 22 – 14AWG |
Length | 1.125in, 28.575mm |
Current Rating | 15A |
Current Rating (Max) | 15A |
Voltage | 300V |
Housing Material | Nylon |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Screw Size | M3.5 |
Top Hardware | Wire Clamp Combo Head |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Material | Steel |
Mounting Ears | Without |
Screw Head Type | Wire Clamp Combo Head |
Mounting Options | None |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 300 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open, Flat Bottom |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
.375, 3P, MOD W/ COVER Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 3 | Barrier Strip | Part Number: 1546833-3 | Internal Number: 1546833-3 | 9.53 mm | TE Connectivity | TE Store |
Barrier Terminal Blocks .375 3P Mod W/Cover |Amp Te Connectivity 1546833-3 | Newark Electronics |
Barrier Terminal Blocks .375 3P MOD W/COVER | Rapid Electronics |
TE Connectivity - AMP .375" 3P MOD W/ COVER | Distrelec |
TERMINAL BLOCK, BARRIER, 3WAYS, 14AWG | Farnell |
Conn Barrier Strip 3 POS 9.53mm Solder ST Thru-Hole 15A | Avnet America |
Where can I find additional details, specifications and documents for a 1546833-3?
Additional datasheets, footprints and schematics for 1546833-3 are listed on our Part Details page. You can also find images and similar parts to 1546833-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546833-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546833-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546833-3 fall under?
The 1546833-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546833-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546833-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546833-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546833-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1546833-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546833-3 often in real-time on the comparison pages.
What if I can't find stock of 1546833-3?
You can fill out our help required form which you can use to request a quote for 1546833-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.