Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.38
|
123
in stock
|
Buy Now | |
TE Store
from US$15.86
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$14.02
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
-
|
Buy Now | |
Future Electronics
from US$7.45
|
-
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
RS Americas
from US$9.37
|
-
|
Buy Now | |
element14
from US$11.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Strain Relief Material | Thermoplastic |
Strain Relief Color | Black |
Cable Clamp Material | Nylon |
Strain Relief Type | Right Angle |
Body Style | Right Angle |
Cover | With |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Comment | Screw finish is zinc plated non-hexavalent chromate, With Cover. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 11 |
R/A CABLE CLAMP KIT,SZ 11, MINI CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .453 in Cable Clamp Kit Nylon Black 11 | Connector Strain Relief | Part Number: 1546746-4 | Internal Number: 1546746-4 | TE Connectivity | TE Store |
Strain relief cable clamp size 11 CPC | RS |
Standard Circular Conn R/A CABLE CLAMP KIT SIZE | Rapid Electronics |
Circular Cable Clamp, R/A, Sz 11, Plastic | Newark Electronics |
Miniature CPC 9 Position (Size 11) Right Angle Strain Relief | Future Electronics |
Connector Accessories Strain Relief Thermoplastic Shell Size 11 | Avnet America |
Kit, Cable Clamp | RS Americas |
CIRCULAR CABLE CLAMP, R/A, SZ 11, PLASTIC | element14 |
Where can I find additional details, specifications and documents for a 1546746-4?
Additional datasheets, footprints and schematics for 1546746-4 are listed on our Part Details page. You can also find images and similar parts to 1546746-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546746-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546746-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546746-4 fall under?
The 1546746-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1546746-4 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546746-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546746-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546746-4 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 1546746-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546746-4 often in real-time on the comparison pages.
What if I can't find stock of 1546746-4?
You can fill out our help required form which you can use to request a quote for 1546746-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.