Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Color | Black |
---|---|
Strain Relief Material | Thermoplastic |
Strain Relief Color | Black |
Cable Clamp Material | Nylon |
Strain Relief Type | Right Angle |
Body Style | Right Angle |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Comment | Screw finish is zinc plated non-hexavalent chromate, Open Style |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 11 |
R/A Strn Relief Kit,sz 13,cpc |Te Connectivity 1546746-3 | Newark Electronics |
Connector Accessories Strain Relief | Avnet America |
R/A Strn Relief Kit, Sz 11, Mini Circular Plastic Connector | TE Connectivity 1546746-3 | RS Americas |
Special Order: R/A STRN RELIEF KIT,SZ 11, MINI CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .453 in Cable Clamp Kit Nylon Black 11 | Connector Strain Relief | Part Number: 1546746-3 | Internal Number: 1546746-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546746-3?
Additional datasheets, footprints and schematics for 1546746-3 are listed on our Part Details page. You can also find images and similar parts to 1546746-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546746-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546746-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546746-3 fall under?
The 1546746-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1546746-3 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546746-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546746-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546746-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1546746-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546746-3 often in real-time on the comparison pages.
What if I can't find stock of 1546746-3?
You can fill out our help required form which you can use to request a quote for 1546746-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.