Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
TE Store
from US$3.81
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 3 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 26.67mm, 1.05in |
Wire Size | .326 – 3.31mm², 22 – 12AWG |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Housing Material | Nylon 66 |
Centerline (Pitch) | 8.26mm, .325in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Head Type | Combo Phil-Slot |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Screw Material | Steel |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Mounting Insert | Without |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 250 |
Packaging Method | Carton |
Profile | High |
Block Style | Open Bottom with Standoffs |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
03P .325 HIGH-RISE DUAL BARRI | Rapid Electronics |
TE Connectivity 03P .325" HIGH-RISE DUAL BARRI Barrier T | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
03P .325" High-Rise Dual Barri |Te Connectivity 1546734-3 | Newark Electronics |
Conn Barrier Strip 3 POS 8.26mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Special Order: 03P .325 HIGH-RISE DUAL BARRI Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 8.26 mm Dual Barrier Printed Circuit Pin Wire-to-Board 3 | Barrier Strip | Part Number: 1546734-3 | Internal Number: 1546734-3 | 8.26 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546734-3?
Additional datasheets, footprints and schematics for 1546734-3 are listed on our Part Details page. You can also find images and similar parts to 1546734-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546734-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546734-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546734-3 fall under?
The 1546734-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546734-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546734-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546734-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546734-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1546734-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546734-3 often in real-time on the comparison pages.
What if I can't find stock of 1546734-3?
You can fill out our help required form which you can use to request a quote for 1546734-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.